EN
  • EN
  • DE

LMR36006AQRNXTQ1

Part No LMR36006AQRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 60V
Current - Output 600mA
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36006
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR36006AQRNXTQ1DKR,296-LMR36006AQRNXTQ1TR,296-LMR36006AQRNXTQ1CT
Standard Package 250
Win Source Part Number 1317625-LMR36006AQRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR36006AQRNXTQ1 CAD Model

Description

Introducing the LMR36006AQRNXTQ1 from Texas Instruments

The LMR36006AQRNXTQ1 is a highly efficient, automotive-grade step-down converter designed by Texas Instruments to meet the rigorous demands of the automotive industry. This power management integrated circuit (PMIC) is specifically engineered to convert a higher input voltage into a lower output voltage with exceptional accuracy and stability. It is an ideal solution for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

This compact and robust module is part of TI's reliable power management portfolio, offering a fixed switching frequency that minimizes electromagnetic interference (EMI), a critical feature for automotive electronics. The LMR36006AQRNXTQ1 supports an input voltage range from 3.8V to 36V, which accommodates a variety of battery voltages and transient conditions, ensuring a consistent output even under challenging conditions.

With its integrated high-side and low-side power MOSFETs, the LMR36006AQRNXTQ1 achieves high efficiency at a reduced bill of materials cost. Its peak current-mode control simplifies the design of loop compensation while providing fast transient response and excellent line regulation. The device also features a low Iq of 30µA, which is beneficial for reducing standby power consumption, thereby extending battery life in automotive applications.

Moreover, the LMR36006AQRNXTQ1 is designed with protection features that ensure reliable operation over the product's lifespan. These features include thermal shutdown, overcurrent protection, and undervoltage lockout, all of which safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

Encased in a small 3.5mm x 3.5mm QFN package, the LMR36006AQRNXTQ1 saves space on the PCB, making it an excellent choice for space-constrained automotive environments. Its wettable flanks enable optical inspection, which simplifies the manufacturing process and enhances product quality.

For designers seeking a high-performance, space-saving, and reliable power solution, the LMR36006AQRNXTQ1 from Texas Instruments stands out as an exceptional choice for next-generation automotive designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9277 $52.6986
42+ $2.4022 $100.8924
65+ $2.3271 $151.2615
89+ $2.2521 $200.4369
115+ $2.1770 $250.3550
154+ $1.9518 $300.5772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess