EN
  • EN
  • DE

LMR36015FSC3RNXTQ1

Part No LMR36015FSC3RNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36015
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMR36015FSC3RNXTQ1CT,296-LMR36015FSC3RNXTQ1DKR,296-LMR36015FSC3RNXTQ1TR
Standard Package 250
Win Source Part Number 1316304-LMR36015FSC3RNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR36015FSC3RNXTQ1 CAD Model

Description

The LMR36015FSC3RNXTQ1 is a highly efficient, synchronous, step-down DC/DC converter from Texas Instruments, designed to meet the rigorous standards of automotive applications. This compact power management integrated circuit (IC) is part of TI's SIMPLE SWITCHER® family and is ideal for powering low-voltage circuits from a single Li-Ion cell or 12V/24V lead acid batteries commonly found in automotive environments.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.8V to 36V, this versatile converter is suitable for a wide array of automotive applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 12V, allowing for high flexibility to meet the needs of different loads.
  • High Efficiency: With a peak efficiency of 92%, the LMR36015FSC3RNXTQ1 ensures minimal power loss and heat generation, making it an energy-efficient choice for power-sensitive designs.
  • Load Current: It supports a load current of up to 1.5A, making it suitable for a variety of moderate power applications.
  • Robust Protection Features: The device includes overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • Qualified for Automotive Applications: It is AEC-Q100 qualified, ensuring high reliability required for automotive applications.
  • Small Footprint: The converter comes in a small 2.5mm x 3mm HotRod™ QFN package, making it an excellent choice for space-constrained applications.

Applications

The LMR36015FSC3RNXTQ1 is designed to meet the demanding requirements of automotive power systems, including infotainment and telematics, but its robustness and versatility also make it suitable for industrial and power conditioning systems. Its compact size and efficiency make it an excellent choice for distributed power architectures, where space and power efficiency are critical.

Conclusion

With its wide input voltage range, high efficiency, and comprehensive protection features, the LMR36015FSC3RNXTQ1 from Texas Instruments is a reliable and versatile step-down converter that meets the stringent requirements of automotive and industrial power designs. Its small form factor further enhances its desirability for compact, power-efficient applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $2.8545
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $14.5142
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8689 $52.8201
21+ $4.8155 $101.1255
33+ $4.6650 $153.9450
45+ $4.5145 $203.1525
58+ $4.3640 $253.1120
77+ $3.9126 $301.2702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess