EN
  • EN
  • DE

LMR36015SBRNXR

Part No LMR36015SBRNXR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.2-V TO 60-V, 1.5-A ULTRA-SMALL / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 60V
Current - Output 1.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36015
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352778-LMR36015SBRNXR
Ultra Librarian 3D Model Ultra Librarian LMR36015SBRNXR CAD Model

Description

Introducing the LMR36015SBRNXR Step-Down Converter from Texas Instruments

The LMR36015SBRNXR is a highly efficient, small form factor, step-down power converter from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to meet the needs of space-constrained and power-sensitive applications, this advanced buck converter is an ideal solution for a wide range of products including portable electronics, industrial systems, automotive applications, and more.

Key Features and Benefits

  • Wide Input Voltage Range: The LMR36015SBRNXR operates with an input voltage range from 4.2V to 60V, providing flexibility for various power sources and ensuring stable operation under fluctuating input conditions.
  • High-Efficiency Performance: With an efficiency rating of up to 92%, this converter minimizes power loss, thereby extending battery life and reducing heat generation within the system.
  • Compact Size: The device comes in a small 2.0mm x 2.0mm x 0.75mm HotRod™ QFN package, making it an excellent choice for space-constrained applications without compromising on power delivery or efficiency.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.8V to 12V, allowing designers to precisely match the voltage requirements of their specific application.
  • Integrated MOSFET: The inclusion of an internal power MOSFET simplifies design and reduces external component count, which can lead to cost savings and a more reliable end product.
  • Thermal Protection: The device features thermal shutdown and over-current protection, ensuring reliable operation and longevity of the product under various conditions.

Applications

The versatility of the LMR36015SBRNXR makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Industrial power supplies
  • Automotive infotainment and telematics
  • Home automation and smart appliances
  • Telecommunications equipment

With its robust design and flexible operating characteristics, the LMR36015SBRNXR from Texas Instruments stands out as a high-performance solution for your power conversion needs. Whether you're designing cutting-edge electronics or looking to improve the efficiency of existing systems, this step-down converter is engineered to deliver reliable and efficient power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5067 $52.0536
19+ $5.3389 $101.4391
30+ $5.1720 $155.1600
40+ $5.0052 $200.2080
52+ $4.8383 $251.5916
70+ $4.3378 $303.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess