EN
  • EN
  • DE

LMR36503RS5QRPERQ1

Part No LMR36503RS5QRPERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 65-V, 0.3-A BU  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 300mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Current - Output 300mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Base Product Number LMR36503
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMR36503RS5QRPERQ1CT,296-LMR36503RS5QRPERQ1TR,296-LMR36503RS5QRPERQ1DKR
Standard Package 3,000
Win Source Part Number 1316319-LMR36503RS5QRPERQ1
Ultra Librarian 3D Model Ultra Librarian LMR36503RS5QRPERQ1 CAD Model

Description

LMR36503RS5QRPERQ1 Automotive Step-Down Converter from Texas Instruments

The LMR36503RS5QRPERQ1 is a highly efficient, small form-factor, automotive-grade step-down converter designed by Texas Instruments to meet the stringent requirements of various automotive applications. This advanced power solution is ideal for systems that require a reliable power source with a wide input voltage range and an ability to supply a steady output voltage.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range from 4V to 65V, making it suitable for handling unpredictable surges and sags in automotive power systems.
  • High-Efficiency Performance: With its peak efficiency, the LMR36503RS5QRPERQ1 ensures minimal power loss and improved thermal management, leading to better overall system performance and longevity.
  • Adjustable Output Voltage: The output voltage is adjustable and can be configured from as low as 0.8V up to 92% of the input voltage, providing flexibility for various automotive electronics requirements.
  • Robust Thermal Performance: Its excellent thermal performance is attributed to a 3.5A continuous current capability and an enhanced thermal shutdown feature, ensuring reliable operation under high load conditions.
  • Compact Package: The device comes in a small VQFN hot-rod package, which is highly suitable for space-constrained applications within automotive environments.
  • Automotive Qualifications: It is AEC-Q100 qualified, ensuring that the component meets the reliability standards required for automotive applications.

Applications:

The LMR36503RS5QRPERQ1 is particularly well-suited for use in infotainment systems, advanced driver-assistance systems (ADAS), automotive lighting, and other power-critical applications within the automotive industry. Its ability to withstand harsh automotive conditions, coupled with a compact footprint, makes it an excellent choice for designers looking to optimize power efficiency and save on board space.

With Texas Instruments' commitment to quality and performance, the LMR36503RS5QRPERQ1 step-down converter stands out as a robust, versatile, and efficient solution for modern automotive power requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0416 $51.7072
41+ $2.4957 $102.3237
63+ $2.4177 $152.3151
86+ $2.3397 $201.2142
111+ $2.2617 $251.0487
148+ $2.0278 $300.1144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,790 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess