EN
  • EN
  • DE

LMR51430YFDDCR

Part No LMR51430YFDDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 4.5-V TO 36-V, 3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202507-LMR51430YFDDCR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series SIMPLE SWITCHER®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Ultra Librarian 3D Model Ultra Librarian LMR51430YFDDCR CAD Model

Description

LMR51430YFDDCR by Texas Instruments

The LMR51430YFDDCR is a highly efficient, small form-factor, easy-to-use synchronous step-down DC-DC converter from the reputable electronics manufacturer Texas Instruments (TI). This power management integrated circuit (IC) is designed to meet the needs of a broad range of applications, providing a reliable power solution for devices requiring voltage step-down conversion with high performance and low power consumption.

One of the key features of the LMR51430YFDDCR is its wide input voltage range, which allows it to operate with inputs from 3.8V to 36V, making it suitable for various systems including industrial, automotive, and telecommunications. This flexibility ensures that it can be used in a diverse array of products without the need for additional components to manage varying input voltages.

The LMR51430YFDDCR boasts an adjustable output voltage range from 0.8V to 30V, which can be set with external resistors. This feature provides designers with the versatility to tailor the output voltage to specific requirements, ensuring compatibility with a wide range of downstream components. Additionally, the device supports a maximum continuous output current of up to 3A, providing ample power for most low-to-medium power applications.

This converter is housed in a compact 6-pin SOT-23 package, which is valued for its space-saving design. This makes the LMR51430YFDDCR an excellent choice for space-constrained applications where board real estate is at a premium. Despite its small size, it does not compromise on performance, offering high efficiency that can exceed 90%, which is critical for reducing thermal load and improving system reliability.

Other notable features of the LMR51430YFDDCR include its integrated high-side and low-side MOSFET switches, which contribute to its high efficiency and help to minimize external component count. It also has a fixed switching frequency of 2.1MHz, allowing for the use of small external components, further reducing the solution size and improving the response time.

For protection and reliability, the LMR51430YFDDCR incorporates several safety features, including overcurrent protection, thermal shutdown, and undervoltage lockout. These features ensure that the device operates within safe parameters, safeguarding both the power converter and the system it powers. With these characteristics, the LMR51430YFDDCR from Texas Instruments stands out as a robust and versatile power solution for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6701 $50.2575
185+ $0.5498 $101.7130
285+ $0.5326 $151.7910
390+ $0.5155 $201.0450
505+ $0.4983 $251.6415
675+ $0.4467 $301.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess