EN
  • EN
  • DE

LMR62014XMF

Part No LMR62014XMF
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description Conv DC-DC 2.7V to 14V Step Up Single-Out 3V to 20V 1.4A 5-Pin SOT-23 T/R / LMR62014 SIMPLE SWITCHER 20Vout, 1.4A Step-Up Voltage Regulator in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 091184-LMR62014XMF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Defence, Military & Aerospace, Power Management, Embedded Design & Development
Family Name LMR62014
Introduction Date November 16, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMR62014XMF CAD Model

Description

The LMR62014XMF is a highly advanced and efficient power management product from Texas Instruments, a global leader in semiconductor technology. This product is a part of the Simple Switcher® family, which is renowned for its easy-to-use power modules that simplify the process of designing power supply systems.

The LMR62014XMF is a fixed frequency, PWM DC/DC converter that operates from a wide input voltage range of 3V to 20V. It is capable of delivering up to 1.4A of continuous load current, making it perfect for a wide range of applications including but not limited to, power supply for microcontrollers, DSPs, and RF chipsets, portable electronics, and battery-powered devices.

One of the standout features of the LMR62014XMF is its high efficiency, which can reach up to 95%. This ensures optimal power usage, reducing energy consumption and heat generation, thereby extending the lifespan of the device.

This product is designed with the latest technologies to ensure optimal performance. It features a current mode control architecture, which provides fast transient response and simplifies loop compensation. The switching frequency is fixed at 1.6MHz, allowing for the use of small surface mount inductors and capacitors.

The LMR62014XMF also boasts a host of protection features. It comes with thermal shutdown, current limit, and short-circuit protection to safeguard the device from potential damage. The product also features an adjustable soft-start function that limits the inrush current, preventing potential damage to the device at startup.

The product comes in a compact, 10-pin, 3mm x 3mm VSON package, making it perfect for space-constrained applications. It is also RoHS compliant and supports a wide operating temperature range of -40°C to 125°C, making it suitable for use in various environmental conditions.

In conclusion, the LMR62014XMF from Texas Instruments is a highly efficient and reliable power management solution that offers a wide range of features. Its high efficiency, robust protection features, and compact design make it an excellent choice for a variety of applications.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Leshan Radio
Dual Series Schottky Barrier Diodes
Lowest to $0.0095
IXYS
Lowest to $3.6163
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $1.1908
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess