EN
  • EN
  • DE

LMR62014XMFX/NOPB

Part No LMR62014XMFX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.8A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Output Voltage 20V
Output Current 1.8A (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 102402-LMR62014XMFX/NOPB
Family Name LMR62014
Introduction Date November 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMR62014XMFX/NOPB CAD Model

Description

The LMR62014XMFX/NOPB from Texas Instruments is a high-performance, easy-to-use power management product from the globally renowned semiconductor company, Texas Instruments. This advanced device is a part of Texas Instruments' SIMPLE SWITCHER® series, which is known for its high efficiency and compact design. The LMR62014XMFX/NOPB is specifically designed to provide a versatile and reliable solution for a wide range of applications that require power management.

The LMR62014XMFX/NOPB is a 2A, 6V step-down voltage regulator. It operates with an input voltage range of 3V to 20V, making it suitable for various applications. The device offers an adjustable output voltage down to 1.23 V and a fixed output voltage of 3.3V, providing flexibility for diverse power requirements. It is capable of supplying up to 2A of load current, ensuring a stable power supply for high-performance applications.

One of the key features of the LMR62014XMFX/NOPB is its high efficiency. This device uses a current-mode, fixed-frequency PWM (Pulse Width Modulation) control scheme for fast transient response, which contributes to its high efficiency. This feature not only helps in reducing power loss but also aids in achieving a longer battery life in battery-operated devices.

The LMR62014XMFX/NOPB is also designed with thermal shutdown and current limit protection, ensuring safe operation and preventing damage from overcurrent conditions. These features enhance the reliability and longevity of the device, making it a trustworthy choice for power management solutions.

Another significant advantage of the LMR62014XMFX/NOPB is its compact size. It comes in a small 6-pin SOT-23 package, making it ideal for space-constrained applications. Despite its small size, it offers excellent thermal performance, ensuring optimal operation even under high load conditions.

In summary, the LMR62014XMFX/NOPB from Texas Instruments is a robust, efficient, and compact power management solution. It offers a versatile range of features, making it suitable for a wide array of applications. Whether you are designing a portable device, an industrial equipment, or any other application that requires a reliable power source, the LMR62014XMFX/NOPB offers a highly dependable solution.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4927 $51.7335
250+ $0.4043 $101.0750
385+ $0.3917 $150.8045
530+ $0.3790 $200.8700
685+ $0.3664 $250.9840
915+ $0.3285 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,090 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess