EN
  • EN
  • DE

LMR62421XMFE/NOPB

Part No LMR62421XMFE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 2.1A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 24V
Output Current 2.1A (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055579-LMR62421XMFE/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Embedded Design & Development, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LMR62421XMFE/NOPB CAD Model

Description

LMR62421XMFE/NOPB - Texas Instruments Step-Down Converter

The LMR62421XMFE/NOPB is a highly efficient, frequency-adjustable, step-down DC-DC converter designed by Texas Instruments to deliver a reliable power supply solution for a wide range of applications. This advanced power management integrated circuit (IC) is capable of driving a load of up to 2.1 A with excellent line and load regulation.

Featuring a wide input voltage range from 3V to 24V, the LMR62421XMFE/NOPB is versatile enough to be used in various systems, from simple consumer electronics to more complex industrial hardware. Its adjustable switching frequency, which can be set from 300 kHz to 2 MHz via an external resistor, provides designers with the flexibility to optimize for efficiency or component size depending on the application requirements.

The device employs a current mode control scheme that ensures stable operation over a wide range of input voltages and output currents. Additionally, it includes built-in thermal shutdown and current limit features, enhancing the overall safety and durability of the system. With its high efficiency, the LMR62421XMFE/NOPB minimizes heat generation, thus reducing the need for extensive thermal management solutions.

One of the key advantages of the LMR62421XMFE/NOPB is its power-saving mode, which reduces quiescent current and maintains high efficiency at light loads. This feature makes it particularly suitable for battery-powered devices, where extending the battery life is crucial.

The LMR62421XMFE/NOPB comes in a compact, thermally enhanced 8-lead WSON package, ensuring a small footprint on the PCB and making it an excellent choice for space-constrained applications. Its surface-mount package is designed for automated assembly processes, which aids in reducing manufacturing time and costs.

Whether you are developing power supplies for portable devices, automotive applications, or industrial equipment, the LMR62421XMFE/NOPB from Texas Instruments offers a robust, efficient, and flexible solution that can meet your stringent power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9097 $50.0335
135+ $0.7464 $100.7640
210+ $0.7231 $151.8510
290+ $0.6998 $202.9420
370+ $0.6765 $250.3050
495+ $0.6065 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,960 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess