EN
  • EN
  • DE

LMS1585ACT-ADJ/NOPB

Part No LMS1585ACT-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 13V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 11.6V
Dropout Voltage-Max 1.4V @ 5A
Output Current 5A
Operating Supply Current 7mA to 13mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1055589-LMS1585ACT-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS1585ACT-ADJ/NOPB CAD Model

Description

Product Overview: LMS1585ACT-ADJ/NOPB

The LMS1585ACT-ADJ/NOPB is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This adjustable regulator is capable of delivering up to 5A of continuous output current with an input voltage range from 2.25V to 5.5V. It is an ideal choice for a wide range of applications, including sensitive analog circuits, low-voltage microprocessors, and post-regulation for switching supplies.

Key Features

  • Adjustable Output Voltage: The output voltage of the LMS1585ACT-ADJ/NOPB can be adjusted from 1.25V to a maximum of 5V, providing flexibility for different circuit requirements.
  • High Output Current: Capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, which is crucial for battery-powered devices.
  • Fast Transient Response: The device offers excellent transient response, which is essential for maintaining voltage stability during sudden changes in load.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the load from potential damage due to excessive current or temperature.
  • Stable with Low-ESR Output Capacitors: The LMS1585ACT-ADJ/NOPB is stable with ceramic and other low-ESR capacitors, providing more options for output capacitor selection.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits.

Applications

The versatility of the LMS1585ACT-ADJ/NOPB makes it suitable for a broad range of applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching power supplies
  • Battery chargers
  • Power supply for digital systems like DSPs, FPGAs, and microcontrollers

Quality and Reliability

As with all Texas Instruments products, the LMS1585ACT-ADJ/NOPB is designed to meet high standards of quality and reliability. The device is available in a TO-220 package and is characterized for operation from -40°C to 125°C, making it suitable for industrial applications. TI's commitment to quality ensures that this LDO voltage regulator is a reliable choice for designers looking to balance power efficiency with performance.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess