EN
  • EN
  • DE

LMS36353QRNLTQ1

Part No LMS36353QRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3.5A 22VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 22-VFQFN
Case / Package 22-VQFN-HR (5x4)
Family Name LMS3635
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47480-1, LMS36353QRNLTQ1-ND, 296-47480-6, 296-47480-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923491-LMS36353QRNLTQ1
Ultra Librarian 3D Model Ultra Librarian LMS36353QRNLTQ1 CAD Model

Description

Introducing the LMS36353QRNLTQ1 Power Management IC from Texas Instruments

The LMS36353QRNLTQ1 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is specifically engineered to meet the rigorous demands of automotive and industrial applications, ensuring reliability and performance in the most challenging environments.

Key Features

  • High Efficiency: The device boasts an excellent efficiency rating, which helps in reducing energy consumption and heat generation, thereby enhancing the overall system reliability and performance.
  • Wide Input Voltage Range: It is capable of operating over a broad input voltage range, making it versatile for use in a variety of power systems.
  • Robust Thermal Performance: Designed with thermal management in mind, the LMS36353QRNLTQ1 can operate effectively across a wide temperature range, ensuring stability and functionality under varying conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific needs of the application.
  • Protection Features: The IC includes a suite of protection features such as over-current, over-temperature, and under-voltage lockout, which contribute to the safety and durability of the end product.

Automotive and Industrial Applications

The LMS36353QRNLTQ1 is AEC-Q100 qualified, making it an ideal choice for automotive applications such as infotainment systems, ADAS, and powertrain controls. Its robustness also makes it suitable for industrial applications, including automation and control systems, where reliability is paramount.

Quality and Support

Backed by Texas Instruments' commitment to quality, the LMS36353QRNLTQ1 is manufactured to the highest standards. TI provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of the IC into your designs.

Whether you're designing the next generation of vehicles or upgrading industrial systems, the LMS36353QRNLTQ1 from Texas Instruments offers the performance, efficiency, and reliability to power your innovations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9620 $53.7720
14+ $7.3535 $102.9490
22+ $7.1237 $156.7214
30+ $6.8939 $206.8170
38+ $6.6641 $253.2358
51+ $5.9747 $304.7097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,492 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess