EN
  • EN
  • DE

LMS3635AQRNLRQ1

Part No LMS3635AQRNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 22VQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 15V
Current - Output 3.5A
Frequency - Switching 250kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LMS3635
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1024688-LMS3635AQRNLRQ1
Ultra Librarian 3D Model Ultra Librarian LMS3635AQRNLRQ1 CAD Model

Description

The LMS3635AQRNLRQ1 is a high-performance, automotive-grade synchronous step-down (buck) converter designed by Texas Instruments to meet the stringent requirements of the automotive industry. This compact and efficient power management integrated circuit (IC) is ideal for applications that demand a reliable power solution with a wide input voltage range and excellent thermal performance.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range from 3.8V to 36V, making it suitable for a variety of automotive battery configurations and conditions, including start-stop and cold-crank scenarios.
  • High Efficiency: With its synchronous switching topology, the LMS3635AQRNLRQ1 achieves high efficiency across a wide load range, which is critical for reducing power loss and managing thermal dissipation in automotive applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to power a wide range of automotive subsystems and microcontrollers.
  • Robust Thermal Performance: The device is designed to operate in harsh automotive environments with an operating temperature range of -40°C to 150°C.
  • Protection Features: The LMS3635AQRNLRQ1 includes a comprehensive set of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation under abnormal conditions.
  • Small Footprint: The converter comes in a compact 3.5mm x 3.5mm QFN package, which is ideal for space-constrained automotive applications.
  • Qualified for Automotive Applications: As part of Texas Instruments' automotive-grade product offerings, this device is AEC-Q100 qualified and designed to meet the rigorous standards of the automotive industry.

The LMS3635AQRNLRQ1 is a versatile power solution that addresses the needs of modern automotive electronics, providing a reliable and efficient power supply for everything from infotainment systems to advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set make it a top choice for engineers looking for a power converter that can withstand the demands of the automotive environment.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5280 $55.2800
23+ $4.5358 $104.3234
35+ $4.3941 $153.7935
48+ $4.2523 $204.1104
61+ $4.1106 $250.7466
82+ $3.6853 $302.1946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess