EN
  • EN
  • DE

LMS36355QRNLTQ1

Part No LMS36355QRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3.5A 22VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 22-VFQFN
Case / Package 22-VQFN-HR (5x4)
Family Name LMS3635
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMS36355QRNLTQ1-ND, 296-47481-6, 296-47481-1, 296-47481-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923492-LMS36355QRNLTQ1
Ultra Librarian 3D Model Ultra Librarian LMS36355QRNLTQ1 CAD Model

Description

Texas Instruments LMS36355QRNLTQ1 Step-Down Voltage Converter

The LMS36355QRNLTQ1 from Texas Instruments is a highly efficient, automotive-grade, synchronous step-down voltage converter. This device is designed to meet the rigorous standards of the automotive industry, offering a compact and reliable solution for applications requiring voltage reduction. The LMS36355QRNLTQ1 is part of Texas Instruments' power management integrated circuits, known for their performance and durability.

With its wide input voltage range of 3.8V to 36V, the LMS36355QRNLTQ1 is versatile and can accommodate a variety of power sources, including those found in automotive environments. This makes it ideal for infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle applications that require a stable and efficient power supply.

The output voltage is adjustable from 0.8V to VIN, allowing for a high degree of flexibility in system design. The device supports a maximum output current of 3.5A, providing sufficient power for a wide range of electronic components. Additionally, the LMS36355QRNLTQ1 boasts an impressive efficiency of up to 92%, minimizing heat generation and energy loss, which is crucial for the longevity and reliability of automotive systems.

Safety features of the LMS36355QRNLTQ1 include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout, ensuring the protection of the device and the system it powers under abnormal conditions. The device also offers a power good flag, which provides system status information that can be used for sequencing and monitoring purposes.

The LMS36355QRNLTQ1 comes in a compact 3.5mm x 3.5mm QFN package, which is suitable for space-constrained applications. Its small footprint, combined with a minimal number of external components required for operation, makes it an excellent choice for automotive systems where space and weight are at a premium.

In summary, the LMS36355QRNLTQ1 from Texas Instruments is a robust, efficient, and versatile voltage converter that meets the stringent requirements of the automotive industry, making it a top choice for engineers designing the next generation of vehicle electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1684 $50.1788
18+ $5.8818 $105.8724
27+ $5.6980 $153.8460
37+ $5.5142 $204.0254
47+ $5.3304 $250.5288
63+ $4.7790 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,424 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess