EN
  • EN
  • DE

LMS3655MQURNLRQ1

Part No LMS3655MQURNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.5A /5.5A, 36V SYNCHRONOUS, 400 / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 20V
Current - Output 5.5A
Frequency - Switching 400kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMS3655MQURNLRQ1TR,296-LMS3655MQURNLRQ1CT,296-LMS3655MQURNLRQ1DKR
Standard Package 3,000
Win Source Part Number 1317552-LMS3655MQURNLRQ1
Ultra Librarian 3D Model Ultra Librarian LMS3655MQURNLRQ1 CAD Model

Description

The LMS3655MQURNLRQ1 is a high-performance, easy-to-use, synchronous step-down DC-DC converter from Texas Instruments, designed to meet the rigorous standards required for automotive applications. This advanced power solution is ideal for creating a stable and efficient voltage supply in a variety of automotive systems, ensuring reliable performance even under the most demanding conditions.

Key Features:

  • Input Voltage Range: The LMS3655MQURNLRQ1 operates with an input voltage range of 3.8V to 36V, making it versatile for a wide array of automotive electrical systems.
  • Output Current: It is capable of delivering up to 5.5A of continuous output current, ensuring sufficient power for even the most demanding automotive components.
  • High Efficiency: With an efficiency rate that can go up to 95%, this converter minimizes power loss, thus enhancing the overall performance and longevity of the vehicle's electrical system.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 400 kHz to 2.2 MHz, allowing designers to optimize the balance between efficiency and component size.
  • Thermal and Overcurrent Protection: It includes thermal shutdown and overcurrent protection features, providing a safeguard against potential damage from overheating or excessive current draw.
  • Robust Design: The LMS3655MQURNLRQ1 is designed to withstand the harsh conditions typical of automotive environments, including exposure to high temperatures and vibrations.
  • Qualified for Automotive Applications: This product is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry for performance and reliability.

Applications:

The LMS3655MQURNLRQ1 is suitable for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive power systems that require a stable and efficient power supply.

With its robust design, high efficiency, and flexible operating features, the LMS3655MQURNLRQ1 from Texas Instruments represents a state-of-the-art solution for powering the next generation of automotive technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5455 $52.3640
19+ $5.3707 $102.0433
29+ $5.2029 $150.8841
40+ $5.0350 $201.4000
52+ $4.8672 $253.0944
69+ $4.3637 $301.0953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess