EN
  • EN
  • DE

LMS3635LQRNLRQ1

Part No LMS3635LQRNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3.5A 22VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 22-VFQFN
Case / Package 22-VQFN-HR (5x4)
Family Name LMS3635
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923493-LMS3635LQRNLRQ1
Ultra Librarian 3D Model Ultra Librarian LMS3635LQRNLRQ1 CAD Model

Description

The LMS3635LQRNLRQ1 is a high-performance, automotive-grade synchronous step-down voltage converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is tailored to meet the stringent requirements of automotive applications, providing reliable and efficient power conversion for a wide range of in-vehicle systems.

The device features a wide input voltage range from 3.8V to 36V, making it suitable for handling the varying electrical conditions commonly found in automotive environments. Its ability to support an output current of up to 3.5A allows it to power essential automotive subsystems such as infotainment, telematics, and advanced driver assistance systems (ADAS).

With an integrated high-side and low-side MOSFET, the LMS3635LQRNLRQ1 achieves high efficiency, which is critical for reducing power loss and heat generation. The converter operates at a fixed switching frequency of 2.1MHz, which enables the use of small external components, thereby minimizing the solution footprint and saving on board space.

The device incorporates a range of protective features to ensure robust performance in the harsh automotive environment. These include thermal shutdown, overcurrent protection, and undervoltage lockout. Additionally, the LMS3635LQRNLRQ1 is designed to meet the ISO 7637-2 standard for transient protection, which is essential for safeguarding against voltage spikes and surges on the vehicle's electrical system.

For design flexibility, the LMS3635LQRNLRQ1 provides both adjustable and fixed output voltage options, allowing designers to tailor the output to meet specific application requirements. The converter also supports external synchronization, enabling multiple devices to operate in phase and reduce electromagnetic interference (EMI) in sensitive automotive electronics.

The LMS3635LQRNLRQ1 comes in a compact 3.5mm x 3.5mm QFN package, which is ideal for space-constrained applications. With its AEC-Q100 qualification, this step-down converter represents a reliable and efficient solution for powering the next generation of automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2562 $51.2810
12+ $8.4154 $100.9848
19+ $8.1524 $154.8956
26+ $7.8894 $205.1244
33+ $7.6264 $251.6712
44+ $6.8375 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess