EN
  • EN
  • DE

LMS3655AQRNLTQ1

Part No LMS3655AQRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5.5A 22VQFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 15V
Current - Output 5.5A
Frequency - Switching 250kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LMS3655
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51361-2,LMS3655AQRNLTQ1-ND,296-51361-1,296-51361-6
Standard Package 250
Win Source Part Number 1150910-LMS3655AQRNLTQ1
Ultra Librarian 3D Model Ultra Librarian LMS3655AQRNLTQ1 CAD Model

Description

LMS3655AQRNLTQ1 Texas Instruments Product Image

The LMS3655AQRNLTQ1 from Texas Instruments is a highly efficient, small form-factor, synchronous step-down voltage regulator designed to deliver a continuous output current of up to 4A. This advanced power solution is ideal for automotive, industrial, and telecommunications applications where efficiency and reliability are of utmost importance.

With a wide input voltage range of 3.8V to 36V, the LMS3655AQRNLTQ1 is versatile for various systems that need a stable and precise voltage supply. This regulator boasts an impressive adjustable output voltage range from 0.8V to 12V, which allows for flexibility in powering a broad range of devices and systems.

The device integrates a host of features that enhance its performance and reliability. These include a peak current-mode control that provides fast transient response and eases loop stabilization. Furthermore, the LMS3655AQRNLTQ1 is equipped with a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and longevity of both the regulator and the system it powers.

One of the standout features of this regulator is its power-saving mode, which enhances efficiency at light loads, making it an energy-conscious choice for applications that require extended operation periods, such as battery-powered devices. Moreover, the LMS3655AQRNLTQ1 is AEC-Q100 qualified, meaning it meets the stringent requirements of the automotive industry for performance and reliability under extreme conditions.

Designed with a compact QFN (quad flat no-lead) package, the LMS3655AQRNLTQ1 saves valuable board space and is easy to integrate into a variety of designs. Its thermal performance is optimized for a wide range of operating conditions, ensuring consistent performance across different environments.

In summary, the LMS3655AQRNLTQ1 from Texas Instruments represents a robust and flexible power management solution that combines high efficiency, diverse functionality, and reliable protection features, making it a top choice for designers in need of a dependable voltage regulator.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1262 $55.6310
11+ $9.1292 $100.4212
17+ $8.8439 $150.3463
24+ $8.5586 $205.4064
31+ $8.2733 $256.4723
41+ $7.4175 $304.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess