EN
  • EN
  • DE

LMS485EIM/NOPB

Part No LMS485EIM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS422/485 2.5MBPS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 95mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055608-LMS485EIM/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMS485EIM/NOPB CAD Model

Description

Product Overview: LMS485EIM/NOPB

The LMS485EIM/NOPB is a high-performance, low-power RS-485 transceiver module designed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is specifically engineered to facilitate robust serial communication in noisy industrial environments where a differential signal is required for reliable data transmission over long distances.

Key Features

  • Bus-Pin ESD Protection: The LMS485EIM/NOPB offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's resilience against the harsh conditions often found in industrial settings.
  • Low Power Consumption: With a focus on energy efficiency, this transceiver maintains low power consumption without sacrificing performance, making it suitable for power-sensitive applications.
  • High Data Rate: Capable of supporting data rates up to 30 Mbps, the device is well-suited for applications that require high-speed data transfer.
  • Wide Common-Mode Range: The device operates reliably over a wide common-mode range, which is essential for maintaining signal integrity in systems with ground potential differences.
  • Thermal Shutdown Protection: To prevent damage from overheating, the LMS485EIM/NOPB includes thermal shutdown protection, which automatically disables the driver when the junction temperature exceeds safe limits.
  • Half-Duplex Operation: The transceiver supports half-duplex communication, allowing for bidirectional data transmission over a single pair of wires, which simplifies network cabling.

Applications

The versatility of the LMS485EIM/NOPB makes it an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Telecommunications
  • Remote sensors and data acquisition systems

Product Quality and Reliability

As with all Texas Instruments products, the LMS485EIM/NOPB is manufactured to the highest standards of quality and reliability. The device comes in a robust 8-pin SOIC package and is specified for operation from -40°C to 125°C, making it suitable for use in a wide range of environmental conditions. The "NOPB" suffix indicates that the product is offered in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability.

With its combination of features, the LMS485EIM/NOPB stands out as a superior solution for designers seeking a reliable and efficient RS-485 transceiver for their communication needs.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess