EN
  • EN
  • DE

LMS8117ADT-3.3

Part No LMS8117ADT-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low-Dropout Linear Regulator | IC REG LINEAR 3.3V 1A TO252-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.25V at 1A
Output Current 1A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 60 ~ 75 dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LMS8117
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1201972-LMS8117ADT-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS8117ADT-3.3 CAD Model

Description

Overview of Texas Instruments LMS8117ADT-3.3

The Texas Instruments LMS8117ADT-3.3 is a versatile and efficient low-dropout (LDO) regulator designed to provide a stable and reliable power source for a wide range of applications. This particular model delivers a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.

Key Features

  • Output Voltage: The LMS8117ADT-3.3 provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and mixed-signal devices.
  • High Output Current: Capable of delivering an output current of up to 1A, it can handle a substantial load, making it suitable for both high-power and low-power applications.
  • Low Dropout Voltage: With a low dropout voltage, this LDO regulator maintains regulation even when the input-to-output differential is minimal, enhancing the efficiency of the system.
  • Thermal Protection: The device includes built-in thermal shutdown protection that helps prevent damage from overheating, ensuring long-term reliability.
  • Current Limiting: Integrated current limiting provides additional protection against output short circuits or excessive loading, safeguarding both the regulator and the downstream components.
  • Stable with Low-ESR Output Capacitors: The LMS8117ADT-3.3 is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), reducing the overall component count and board space.

Applications

The LMS8117ADT-3.3's versatility makes it suitable for a variety of applications, including:

  • Power supply for microcontrollers and digital systems
  • Peripheral power supplies in personal computers
  • Power supplies for battery-powered devices
  • Post-regulation for switching power supplies

Package and Availability

The Texas Instruments LMS8117ADT-3.3 comes in a TO-252 (DPAK) surface-mount package, which is widely used in commercial and industrial applications. Its compact form factor makes it an excellent choice for space-constrained designs. For designers and engineers looking for a reliable power management solution, the LMS8117ADT-3.3 offers an optimal balance of performance, protection features, and ease of use.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,292 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess