EN
  • EN
  • DE

LMS8117AMP-1.8

Part No LMS8117AMP-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low-Dropout Linear Regulator | IC REG LINEAR 1.8V 1A SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 1.25V at 1A
Output Current 1A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 60 ~ 75 dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number LMS8117
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201976-LMS8117AMP-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMS8117AMP-1.8 CAD Model

Description

The LMS8117AMP-1.8 is a versatile and efficient voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the LMS series, which is known for its reliability and performance in a wide range of applications. The LMS8117AMP-1.8 is specifically engineered to deliver a fixed output voltage of 1.8V, making it an ideal choice for powering sensitive electronic components that require a stable and precise voltage supply.

Key Features

  • Output Voltage: The device provides a fixed output of 1.8V, suitable for low-voltage applications.
  • Output Current: It can deliver up to 1A of output current, ensuring ample power for various circuits.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the supply voltage is very close to the output voltage, enhancing efficiency.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, thereby ensuring long-term reliability.
  • Short Circuit Protection: The built-in short circuit protection feature prevents damage to the regulator and the powered device in case of a fault.
  • Package Options: Available in multiple package options to fit a variety of design requirements.

Applications

The LMS8117AMP-1.8 is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Computer peripherals
  • Embedded systems
  • Portable devices
  • Networking equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products. The LMS8117AMP-1.8 is backed by TI's rigorous testing and quality assurance processes. Additionally, customers can access extensive support resources, including datasheets, design tools, and technical assistance, to facilitate the integration of the regulator into their projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8837 $56.5110
65+ $1.5456 $100.4640
105+ $1.4973 $157.2165
140+ $1.4490 $202.8600
180+ $1.4007 $252.1260
240+ $1.2558 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,942 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess