EN
  • EN
  • DE

LMS8117AMP-3.3

Part No LMS8117AMP-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low-Dropout Linear Regulator | IC REG LINEAR 3.3V 1A SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.25V at 1A
Output Current 1A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 60 ~ 75 dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number LMS8117
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201977-LMS8117AMP-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LMS8117AMP-3.3 CAD Model

Description

The LMS8117AMP-3.3 is a highly efficient, low dropout (LDO) voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of delivering a fixed output voltage of 3.3V with a maximum output current of 1A, making it an ideal choice for a wide array of applications, including but not limited to consumer electronics, embedded systems, and industrial equipment.

Key Features

  • Output Voltage: Fixed at 3.3V, which is a common voltage level for digital circuits, ensuring compatibility with a variety of standard logic ICs and microcontrollers.
  • Output Current: Capable of delivering up to 1A, which is sufficient for powering small to medium-sized loads.
  • Low Dropout: The LMS8117AMP-3.3 boasts a low dropout performance, ensuring stable voltage regulation even with a small difference between input and output voltages.
  • Thermal Protection: Equipped with thermal shutdown protection that safeguards the device and the application from damage due to overheating.
  • Current Limiting: Features built-in current limiting to prevent damage from overcurrent conditions.
  • Package Options: Available in multiple package types, including TO-220, TO-263, and SOT-223, providing flexibility for various design requirements.

Applications

Due to its versatility and robustness, the LMS8117AMP-3.3 is suitable for an array of applications. It is commonly used in:

  • Portable electronics
  • Post-regulation for switching power supplies
  • Microcontroller power supply
  • Peripheral power supply

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LMS8117AMP-3.3 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term stability and performance in your applications. With its comprehensive protection features and stable output, the LMS8117AMP-3.3 from Texas Instruments is an excellent choice for designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2783 $51.1320
100+ $1.0489 $104.8900
150+ $1.0161 $152.4150
205+ $0.9833 $201.5765
265+ $0.9506 $251.9090
355+ $0.8522 $302.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309,189 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess