EN
  • EN
  • DE

LMV1032UP-15/NOPB

Part No LMV1032UP-15/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO MONO AB MIC 4USMD / Audio Amp Microphone 1-CH Mono Class-AB 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 1.7 V ~ 5 V
Features Microphone
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 4-DSBGA
Package 4-XFBGA, DSBGA
Win Source Part Number 779557-LMV1032UP-15/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMV1032-15
Introduction Date December 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV1032UP-15/NOPB CAD Model

Description

Product Overview: LMV1032UP-15/NOPB

The LMV1032UP-15/NOPB is a top-notch, ultra-low power, analog-output microphone amplifier that is expertly designed and manufactured by Texas Instruments (TI). This innovative component is specifically tailored for use with MEMS microphones, which are commonly utilized in a variety of applications ranging from mobile phones to advanced hearing aids. The LMV1032UP-15/NOPB is encapsulated in a compact, lead-free micro SMD package, making it an ideal choice for space-constrained designs.

Key Features

  • Low Power Consumption: The device boasts an exceptionally low current consumption of just 17 µA, which is crucial for battery-operated devices, ensuring longer battery life and improved energy efficiency.
  • High PSRR: With a high power supply rejection ratio (PSRR) of 100 dB at 217 Hz, this amplifier provides superior performance by minimizing power supply noise, which is especially important in audio applications.
  • Wide Supply Voltage Range: The LMV1032UP-15/NOPB operates over a broad supply voltage range from 1.5 V to 5 V, offering designers flexibility in various system designs.
  • Advanced Noise Cancellation: The amplifier is designed with advanced noise-canceling capabilities, which is essential for clear audio signal amplification in noisy environments.

Applications

The LMV1032UP-15/NOPB is highly versatile and can be integrated into a multitude of applications. It is particularly suitable for:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Portable Audio Recorders
  • Hearing Aids and Assistive Listening Devices
  • Conference Systems and Microphone Arrays

By incorporating the LMV1032UP-15/NOPB into your design, you can expect excellent audio quality with minimal power usage. The device's robust design ensures reliable operation even under varying conditions, making it a go-to choice for designers seeking to enhance the audio performance of their products while maintaining energy efficiency.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team. The LMV1032UP-15/NOPB is not only a testament to TI's commitment to innovation but also to their dedication to providing solutions that meet the demands of modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4919 $52.3299
49+ $2.0446 $100.1854
76+ $1.9807 $150.5332
105+ $1.9168 $201.2640
135+ $1.8529 $250.1415
181+ $1.6613 $300.6953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess