EN
  • EN
  • DE

LMV1032UP-25/NOPB

Part No LMV1032UP-25/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO MONO AB MIC 4DSBGA / Audio Amp Microphone 1-CH Mono Class-AB 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 1.7 V ~ 5 V
Features Microphone
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 4-DSBGA
Package 4-XFBGA, DSBGA
Win Source Part Number 779558-LMV1032UP-25/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMV1032-25
Introduction Date December 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV1032UP-25/NOPB CAD Model

Description

Product Overview: LMV1032UP-25/NOPB

The LMV1032UP-25/NOPB is an innovative, high-performance, low-voltage analog microphone amplifier integrated circuit from Texas Instruments (TI). This compact and efficient component is designed to be used in conjunction with an electret condenser microphone (ECM), serving as the front-end amplification stage in a variety of audio applications. It is particularly suited for small form factor devices where space is at a premium and power efficiency is crucial.

With a fixed gain of 25dB, the LMV1032UP-25/NOPB provides a reliable and consistent amplification level, ensuring clear and precise audio signal processing. The device operates within a supply voltage range of 1.5V to 3.6V, making it compatible with most portable electronics that require battery operation. The low power consumption of the LMV1032UP-25/NOPB, with a typical supply current of only 120uA, extends battery life, which is essential for handheld devices such as smartphones, tablets, and digital assistants.

The LMV1032UP-25/NOPB comes in an ultra-miniature package, the 5-bump micro SMD, which allows for minimal footprint and thickness on printed circuit boards (PCBs). This packaging is a testament to TI's commitment to miniaturization and space-saving without compromising on performance. The device also features a high PSRR (Power Supply Rejection Ratio) of 110dB at 217Hz, which minimizes noise and interference caused by fluctuating power supplies, thus ensuring a clean audio output.

Additionally, the LMV1032UP-25/NOPB is equipped with an integrated RF filter that further enhances its immunity to radio-frequency interference. This makes it an excellent choice for applications in RF-heavy environments. The device is also designed for easy integration with minimal external components, reducing the overall design complexity and time to market for product developers.

The LMV1032UP-25/NOPB is provided in a lead-free, RoHS-compliant package, aligning with environmental standards and regulations. Texas Instruments' commitment to quality and reliability is reflected in this product, making it a preferred choice for engineers and designers looking for a robust and efficient audio amplification solution.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess