EN
  • EN
  • DE

XC7VX690T-2FF1158I

Part No XC7VX690T-2FF1158I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 350 I/O 1158FCBGA / Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 54190080 693120 1156-BBGA, FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 54150
Number of Logic Elements/Cells 693120
Total RAM Bits 54190080
Number of I/O 350
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 1156-BBGA, FCBGA
Supplier Device Package 1158-FCBGA (35x35)
Base Product Number XC7VX690
RoHS Status RoHS non-compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1323379-XC7VX690T-2FF1158I
Ultra Librarian 3D Model Ultra Librarian XC7VX690T-2FF1158I CAD Model

Description

The XC7VX690T-2FF1158I is an FPGA manufactured by AMD Xilinx.

  • Category: Field Programmable Gate Arrays
  • Mounting: Surface mountable
  • Package: 1158-FCBGA
  • Number of I/O: 350
  • Number of LABs/CLBs: 54150
  • Number of Logic Elements/Cells: 693120
  • Total RAM Bits: 54190080
  • Voltage Supply: 0.97V to 1.03V
  • Operating Temperature Range: -40°C to 100°C (TJ)
  • ROHS Compliance: Non-compliant
  • MSL Level: 4 (72 hours)

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess