EN
  • EN
  • DE

XCR3384XL-FT256C

Part No XCR3384XL-FT256C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415789-XCR3384XL-FT256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCR3384XL-FT256C CAD Model

Description

The XCR3384XL-FT256C is a Complex Programmable Logic Device (CPLD) from Xilinx's CoolRunner XL series, offering a substantial logic capacity with 384 macrocells. Housed in an FT256 package, it provides ample I/O pins for complex designs. The XL designation indicates a focus on low-power operation, making it suitable for a wide range of applications where energy efficiency is critical.

Applications

  • Telecommunications Equipment: Implementing control logic in networking and communication devices.
  • Industrial Automation: Controlling and monitoring industrial processes with complex state machines.
  • Medical Devices: Where low power and high reliability are paramount.
  • Automotive Systems: Implementing custom control logic in vehicle electronics.
  • High-Density Logic Replacement: Consolidating numerous discrete logic components into a single programmable device.

Features

  • 384 macrocells: Provides a large amount of programmable logic resources for complex designs.
  • FT256 package: Offers a high pin count for extensive I/O connectivity.
  • In-system programmability (ISP): Facilitates easy programming and updates without removing the device from the board.
  • Low power consumption: Ideal for battery-powered and energy-efficient applications.
  • Advanced CMOS process technology: Ensures high performance and energy efficiency.
  • Global clock network: For synchronous operation and timing control.

Benefits

  • Increased design flexibility: Allowing for easy modification and customization of logic functions.
  • Reduced system cost: By integrating multiple logic functions into a single device.
  • Improved system performance: Due to the device's high speed and low propagation delays.
  • Lower power consumption: Extending battery life in portable applications.
  • Simplified board design: Reducing the number of components and board space required.
  • Faster time-to-market: Due to the device's ease of programming and prototyping.

Technical Specifications

The XCR3384XL-FT256C operates at a voltage of 3.3V and is available in an FT256 package. It supports JEDEC file programming and is JTAG boundary-scan testable. Its high density and low power characteristics make it a versatile solution for a wide range of applications requiring complex logic implementation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
Need more? Email Us
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess