EN
  • EN
  • DE

LMV1090TL/NOPB

Part No LMV1090TL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP MIC DUAL INPUT 16USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 2.7 V to 5.5 V
Features Differential Inputs, Microphone, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-uSMD
Dimension 16-WFBGA
Win Source Part Number 1055634-LMV1090TL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV1090TL/NOPB CAD Model

Description

The LMV1090TL/NOPB is a state-of-the-art dual-input, far-field noise suppression microphone amplifier designed by Texas Instruments. This advanced component is specifically engineered to enhance voice clarity in applications where background noise can significantly affect the performance of voice-controlled systems. The LMV1090TL/NOPB is an ideal solution for a wide range of consumer electronics, including mobile phones, tablets, and other portable devices where clear voice capture is essential.

Key Features

  • Advanced Noise Suppression: Utilizes Texas Instruments' proprietary noise suppression technology to ensure clear audio capture even in noisy environments.
  • Dual-Input Interface: Accommodates two microphones for differential input, which enhances noise cancellation and improves voice quality.
  • Low Power Consumption: Designed for efficiency, the LMV1090TL/NOPB operates with minimal power draw, making it suitable for battery-powered devices.
  • Automatic Gain Control: Features an integrated automatic gain control (AGC) circuit that adjusts the microphone gain to maintain consistent audio levels.
  • Compact Packaging: The device comes in a tiny leadless package, making it perfect for space-constrained applications.

Applications

  • Mobile Phones
  • Tablets and Laptops
  • Bluetooth Headsets
  • Smart Speakers
  • Voice-Activated Systems

Technical Specifications

The LMV1090TL/NOPB operates over a wide supply voltage range and is characterized for performance from -40°C to 85°C. The device also features a high signal-to-noise ratio (SNR), ensuring that voice signals are captured with high fidelity. Moreover, its compliance with the RoHS directive makes it an environmentally friendly choice for manufacturers.

Quality and Reliability

As with all Texas Instruments products, the LMV1090TL/NOPB is manufactured to the highest quality standards to ensure reliability and performance in all conditions. Its robust design and rigorous testing protocols guarantee that this microphone amplifier will deliver superior performance in the most demanding applications.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess