EN
  • EN
  • DE

LMV115MGX

Part No LMV115MGX
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC CLOCK BUFFER SGL 30MHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Oscillator Buffer
Frequency 30MHz
RF Type GSM
Secondary Attributes 2.5V to 3.3V Supply
Case / Package SC-70-6
Win Source Part Number 041140-LMV115MGX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV115MGX CAD Model

Description

The is a high-performance, low-power operational amplifier from Texas Instruments.

  • Supply Voltage: 2.7V to 5.5V
  • Quiescent Current: Low power
  • Slew Rate: 1V/μs
  • Gain Bandwidth Product: 1MHz
  • Input Offset Voltage: 3mV
  • Input Bias Current: 1pA
  • Output Swing: Rail-to-rail
  • Temperature Range: -40°C to 125°C
  • Package: Ultra-small 5-pin SOT-23

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess