The LMV344IPWR is a state-of-the-art product from Texas Instruments, a global semiconductor design and manufacturing company. This device is a part of the brand's extensive line-up of high-quality, reliable and high-performing operational amplifiers, designed to cater to a wide range of applications.
- Features:
- Quad operational amplifier
- Operates with a voltage range of 2.7 to 5.5V
- Shutdown mode to reduce current consumption
- Enable/shutdown feature for individual amplifiers
- Low input bias current (typically 1pA)
- Rail-to-rail output swing
- Low offset voltage (3.5mV)
- Low input noise voltage (17nV/√Hz)
- High slew rate (1V/µs)
- Operates over the extended industrial temperature range of -40°C to +125°C
- 14-pin TSSOP package
- RoHS compliant
In summary, the LMV344IPWR is a robust, high-performance quad operational amplifier that offers a combination of low power consumption, high precision, and wide temperature range operation.