The LMV344MAX/NOPB is a high-quality, advanced product from Texas Instruments, a leading global semiconductor company. This product is a quad, low voltage operational amplifier that comes with rail-to-rail output swing. Designed for optimal performance, the LMV344MAX/NOPB is packed with numerous features, providing an efficient solution for a wide range of applications.
- Features:
- Operates on a voltage range of 2.7V to 5.5V
- Consumes only 1.2mA per channel
- Rail-to-rail output swing into a 600Ω load
- Exceptional input common-mode voltage range (extends 200mV beyond the supplies)
- 14-pin SOIC package
- Operates efficiently over a temperature range of -40°C to 125°C
- Shutdown mode feature (reduces supply current to 0.2µA per channel)
- RoHS compliant
- NOPB rated (No Pb)
In summary, the LMV344MAX/NOPB is a high-performance, low-voltage operational amplifier that offers a multitude of features. It is designed for a wide range of applications, including portable devices, audio processing, and power-sensitive applications.