The LMV358IDRQ1 is a superior quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This innovative product is a part of the company's broad portfolio of integrated circuits (ICs) and is specifically designed to meet the high-performance requirements of modern electronic applications.
- Features:
- Dual operational amplifier (op amp)
- Operates with a power supply voltage range of 2.7V to 5.5V
- Low supply current (210µA per channel)
- Wide temperature range (-40°C to 125°C)
- Rail-to-rail output swing (within 600mV of the rails)
- High slew rate (1V/us)
- 8-pin SOIC package
- RoHS compliant, free from lead, bromide and antimony
In summary, the LMV358IDRQ1 from Texas Instruments is a versatile, high-performance dual op amp that combines energy efficiency, superior speed, and broad temperature range. This, coupled with its compact size and environmental friendliness, makes it a valuable component for a wide range of electronic applications.