EN
  • EN
  • DE
  • IT

LMV393IDR

Part No LMV393IDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL GP LV COMPARATOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 250μA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019621-LMV393IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV393IDR CAD Model

Description

The LMV393IDR from Texas Instruments is a highly reliable, high-performance dual comparator that is designed to provide precision voltage comparison in a variety of applications. This device is part of Texas Instruments’ LMV393 series, renowned for their exceptional performance and durability.

  • Package: 8-pin SOIC
  • Supply Voltage Range: 2.7V to 5.5V
  • Input Offset Voltage: 7mV
  • Quiescent Current: 60µA per comparator
  • Temperature Range: -40 to 125 degrees Celsius
  • Output Stage: Open-drain
  • Propagation Delay: 200ns
  • Compliance: RoHS compliant
  • Applications: Battery-powered devices, harsh environments, high-speed applications

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR TO99
Need more? Email Us
Harris Corporation
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.3425
ON Semiconductor
COMPARATORS / Comparator
Lowest to $0.6591
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 20QSOP
Lowest to $7.5301
ON Semiconductor
IC COMPARATOR 1 GEN PUR 8DIP
Lowest to $122.6552
Maxim Integrated
IC COMPARATOR 2 W/VOLT REF SOT23
Lowest to $3.9116
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR 14-
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Lowest to $0.7925
Renesas Electronics America
DUAL COMPARATOR / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3013 $51.2210
405+ $0.2472 $100.1160
630+ $0.2395 $150.8850
865+ $0.2318 $200.5070
1,120+ $0.2241 $250.9920
1,495+ $0.2009 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,660 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess