EN
  • EN
  • DE

LMV604MA

Part No LMV604MA
Manufacturer Texas Instruments
Description 1 MHz, Low Power General Purpose, 2.7V Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202165-LMV604MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV604MA CAD Model

Description

Product Overview: Texas Instruments LMV604MA

The Texas Instruments LMV604MA is a highly versatile, low-voltage, low-power operational amplifier designed for a wide range of applications. This op-amp is part of TI's LMV600 series, which is well-suited for battery-powered devices, portable equipment, and other systems where power efficiency is a critical concern.

Key Features

  • Low Voltage Operation: The LMV604MA operates at a supply voltage range of 2.7V to 5.5V, making it ideal for both 3V and 5V systems. This feature allows the op-amp to be used in a variety of low-voltage applications without compromising performance.
  • Low Power Consumption: With a quiescent current of just 100µA (typical), the LMV604MA is designed for power-sensitive applications. Its low power draw extends battery life in portable devices, making it an excellent choice for energy-efficient designs.
  • High Output Drive: Despite its low-power nature, the LMV604MA can deliver a respectable output current, which is beneficial when driving heavier loads.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which provides improved signal dynamic range. This is particularly useful in single-supply applications where maximizing the output swing is essential.
  • Unity-Gain Stable: The LMV604MA is stable for gains as low as one, which means it can be used in a variety of feedback configurations without oscillation.

Applications

The LMV604MA is well-suited for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Active filters
  • Medical instrumentation
  • Audio electronics
  • Analog signal conditioning

Package and Availability

The LMV604MA comes in a compact SOIC-14 package, which is conducive to space-constrained designs. The product is available for order through Texas Instruments' official distributors and is supported by comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate integration into various projects.

Overall, the LMV604MA from Texas Instruments stands out as a reliable and efficient solution for designers looking to optimize their systems for power and performance.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0318 $60.1590
11+ $9.8723 $108.5953
16+ $9.5638 $153.0208
22+ $9.2553 $203.6166
28+ $8.9468 $250.5104
38+ $8.0212 $304.8056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess