Product Overview: Texas Instruments LM4951 Audio Power Amplifier
The Texas Instruments LM4951 is a robust audio power amplifier designed to deliver high-quality sound amplification for a wide range of audio applications. As a bridge-connected audio power amplifier capable of delivering 3W of continuous average power to a 3Ω load with less than 10% THD+N from a 5V power supply, the LM4951 is an ideal choice for portable electronic devices where space and power efficiency are critical.
Key Features
- High Output Power: Capable of delivering 3W into a 3Ω load, making it suitable for loudspeaker applications in portable devices.
- Low THD+N: Ensures high-fidelity audio playback with less than 10% total harmonic distortion plus noise.
- Single Supply Operation: Operates from a 5V power supply, allowing it to be easily integrated into a variety of electronic products.
- Shutdown Mode: Features a shutdown mode that reduces power consumption when not in use, which is particularly useful for battery-operated devices.
- External Gain Configuration: Gain can be configured externally, providing flexibility in the design of the audio system.
Applications
The LM4951 is versatile and can be used in numerous audio applications, including:
- Portable electronic devices such as smartphones, tablets, and laptops
- Personal digital assistants (PDAs)
- Portable media players
- Handheld gaming consoles
- GPS devices
Technical Specifications
Parameter
Value
Output Power
3W (into 3Ω load)
Supply Voltage
5V
THD+N
Shutdown Current
0.7µA (typical)
For more detailed information, please refer to the LM4951 datasheet provided by Texas Instruments. This datasheet includes full specifications, application notes, and typical usage scenarios for designers and engineers to fully utilize the capabilities of this audio amplifier.