EN
  • EN
  • DE

LMV721IDBVRG4

Part No LMV721IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 10-MHz LOW-NOISE LOW-VOLTAGE LOW-POWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202211-LMV721IDBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV721IDBVRG4 CAD Model

Description

Product Overview: LMV721IDBVRG4

The LMV721IDBVRG4 is a high-performance, low-noise operational amplifier designed by Texas Instruments, tailored for applications requiring a balance between power efficiency and acoustical performance. This op-amp is an excellent choice for audio pre-amplification, active filters, and any circuitry demanding a low-noise, high-fidelity signal path.

Key Features

  • Low Noise Performance: The device features a low voltage noise density of 7.5 nV/√Hz at 1 kHz, which is ideal for audio applications and other sensitive instrumentation where noise can be a critical factor.
  • High Output Drive Capability: This op-amp can deliver a robust output current, making it suitable for driving a variety of loads while maintaining linearity.
  • Low Distortion: With exceptionally low total harmonic distortion (THD), the LMV721IDBVRG4 ensures signal integrity, preserving the quality of the original signal.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, providing design flexibility for both single-supply and split-supply configurations.
  • Power Conservation: The device boasts a low quiescent current, making it suitable for battery-powered devices where power conservation is crucial.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output which maximizes the dynamic range, especially useful in low-voltage applications.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to 125°C, ensuring reliable performance in a wide range of environments.

Applications

The LMV721IDBVRG4 is versatile and can be utilized in an array of applications, such as:

  • Professional and consumer audio preamplifiers
  • Microphone preamplifiers
  • Active filters and signal conditioning
  • Medical instrumentation
  • Portable and battery-operated electronics
  • Analog-to-digital converter (ADC) buffer amplifiers

The LMV721IDBVRG4 is available in a compact SOT-23-5 package, which is suitable for space-constrained applications. Its combination of low noise, high output drive, and low distortion makes it an excellent choice for designers looking to enhance audio quality while maintaining power efficiency in their products.

For detailed specifications and application guidance, designers should refer to the official Texas Instruments datasheets and product manuals.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess