EN
  • EN
  • DE

LMV721IDCKRG4

Part No LMV721IDCKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 10-MHz LOW-NOISE LOW-VOLTAGE LOW-POWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202212-LMV721IDCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV721IDCKRG4 CAD Model

Description

The LMV721IDCKRG4 is a high-performance, low-noise operational amplifier from Texas Instruments designed to operate with a single or dual power supply. This op-amp is well-suited for a variety of applications that require a balance between power efficiency and audio performance, such as in audio pre-amplification, microphone amplifiers, and other signal processing tasks.

Key Features

  • Low Noise: The LMV721IDCKRG4 offers a low noise density of 17 nV/√Hz at 1 kHz, making it ideal for audio applications where maintaining signal integrity is crucial.
  • Low Distortion: With low total harmonic distortion (THD), this op-amp ensures high-fidelity audio signal amplification.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive a variety of loads effectively.
  • Wide Supply Range: The device can operate from a supply voltage range of 2.7V to 5.5V, allowing for flexibility in both portable and stationary applications.
  • Rail-to-Rail Output: The LMV721IDCKRG4 features a rail-to-rail output stage, which maximizes the dynamic range when operating at low supply voltages.
  • Low Power Consumption: With a low supply current of 1.4 mA per channel, this op-amp is suitable for battery-powered devices where power conservation is critical.

Applications

  • Audio Pre-amplifiers
  • Microphone Amplifiers
  • Active Filters
  • Signal Conditioning
  • Portable and Battery-Powered Instruments

Package and Quality

The LMV721IDCKRG4 is available in a compact SC-70 package, making it an excellent choice for space-constrained applications. Additionally, it is part of Texas Instruments' commitment to high-quality manufacturing, ensuring reliability and performance consistency across a wide range of operating conditions.

Conclusion

Whether you're looking to enhance audio quality, conserve power, or require a high-performing signal processing solution, the LMV721IDCKRG4 from Texas Instruments is an excellent choice. Its combination of low noise, low distortion, and power efficiency makes it a versatile component for any design engineer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7209 $50.4630
150+ $0.6753 $101.2950
230+ $0.6525 $150.0750
330+ $0.6069 $200.2770
430+ $0.5841 $251.1630
535+ $0.5613 $300.2955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess