EN
  • EN
  • DE
  • IT

LMV722IDGKRG4

Part No LMV722IDGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMV®
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5.25V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 260 nA
Voltage - Input Offset 80 µV
Current - Supply 1.81mA (x2 Channels)
Current - Output / Channel 52.6 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -45°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LMV722
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500 pcs
Win Source Part Number 1382512-LMV722IDGKRG4
Ultra Librarian 3D Model Ultra Librarian LMV722IDGKRG4 CAD Model

Description

The LMV722IDGKRG4 is a high-performance, low-noise dual operational amplifier from Texas Instruments designed to offer a perfect blend of features for a variety of applications. This precision op-amp is ideal for sensor interfacing, active filtering, and audio processing, providing designers with a versatile component that delivers reliable performance in a compact package.

Key Features

  • Low Noise: With a low voltage noise density of 7.5 nV/√Hz at 1 kHz, the LMV722IDGKRG4 is an excellent choice for applications requiring minimal signal distortion and high signal integrity.
  • High Output Drive Capability: Capable of delivering a high output current, this op-amp can drive heavier loads without compromising its performance.
  • Wide Supply Voltage Range: The device operates from a supply voltage range of 2.7V to 5.5V, making it suitable for both single-supply and split-supply operations.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.
  • Low Input Bias Current: The op-amp features a low input bias current, reducing errors in high-impedance applications and making it suitable for precision circuits.
  • Extended Temperature Range: With an operational temperature range of -40°C to 125°C, this device is reliable in a broad spectrum of environments.

Applications

  • Portable Instrumentation
  • Audio Processing
  • Analog Filters
  • Sensor Interface
  • Medical Instrumentation

Package and Quality

The LMV722IDGKRG4 comes in a VSSOP-8 (DGK) package, ensuring a minimal footprint on the PCB while providing adequate thermal performance. Texas Instruments' commitment to quality is evident in this product, which is designed and manufactured to meet the high standards expected by industry professionals. Whether you're working on a consumer electronics project or a sensitive medical device, the LMV722IDGKRG4 offers the precision, reliability, and flexibility needed to succeed.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0369 $51.8450
120+ $0.8508 $102.0960
185+ $0.8242 $152.4770
255+ $0.7976 $203.3880
325+ $0.7711 $250.6075
435+ $0.6913 $300.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess