EN
  • EN
  • DE

LMV722LD

Part No LMV722LD
Manufacturer Texas Instruments
Description 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202215-LMV722LD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMV722LD CAD Model

Description

The LMV722LD from Texas Instruments is a high-performance, low-power dual operational amplifier that is designed to meet the requirements of a wide range of applications. This operational amplifier offers a perfect balance between low voltage operation and high speed, making it an ideal choice for battery-powered devices and high-speed signal processing tasks.

Key Features

  • Low Voltage Operation: The LMV722LD is capable of operating at supply voltages as low as 2.7V, which is perfect for portable and battery-powered applications where power efficiency is crucial.
  • High Speed: With a slew rate of 10 V/μs and a bandwidth of 10 MHz, this operational amplifier is suited for high-speed applications such as active filters, data and telecommunication systems, and audio processing.
  • Low Input Bias Current: The input bias current is as low as 1 pA, which minimizes errors in high impedance circuit configurations.
  • Low Noise: A voltage noise density of 7.5 nV/√Hz at 1 kHz ensures high-fidelity signal amplification, making it suitable for audio and instrumentation applications.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making the most of the supply voltage range.
  • Stable Over Temperature: The LMV722LD maintains stability over a wide temperature range, ensuring reliable performance in varying environmental conditions.

Applications

  • Portable and Battery-Powered Devices
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Audio and Instrumentation
  • Telecommunication Infrastructure

The LMV722LD is offered in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its combination of low power consumption, high-speed operation, and precision makes it a versatile choice for designers looking to enhance the performance of their circuits without compromising on power efficiency or space.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0284 $50.7100
61+ $1.6644 $101.5284
94+ $1.6124 $151.5656
129+ $1.5604 $201.2916
166+ $1.5083 $250.3778
222+ $1.3523 $300.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess