EN
  • EN
  • DE

PT5105

Part No PT5105
Manufacturer Texas Instruments
Description 1 AMP POSITIVE STEP-DOWN INTEGRATED SWITCHING REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1240353-PT5105
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT5105 CAD Model

Description

The Texas Instruments PT5105 is a highly integrated power management IC, designed to cater to a wide range of applications requiring efficient and reliable power delivery. This versatile module is an essential component for designers looking to streamline their power supply design with a compact, high-performance solution.

Key Features

  • High Efficiency: The PT5105 operates with an impressive efficiency rate, minimizing power loss and ensuring optimal performance for your electronic devices.
  • Adjustable Output Voltage: Flexibility is at the core of the PT5105, offering an adjustable output voltage feature that allows designers to tailor the power supply to the specific needs of their application.
  • Compact Size: With its small footprint, the PT5105 is a perfect fit for space-constrained applications, providing robust power management without the bulk.
  • Thermal Protection: The built-in thermal protection safeguards the device and the system it powers from the dangers of overheating, thus ensuring long-term reliability.
  • Wide Input Voltage Range: The PT5105 is designed to accommodate a broad range of input voltages, making it suitable for diverse operating environments and conditions.
  • Low Dropout Operation: Its low dropout capabilities ensure that the PT5105 continues to operate efficiently even when the supply voltage is very close to the output voltage.

Applications

The PT5105 is a versatile component that can be used in various applications, including:

  • Portable electronics
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Consumer electronics

Why Choose the PT5105?

Choosing the Texas Instruments PT5105 means opting for a product that delivers on both performance and reliability. With its advanced features and customizable options, it stands out as a top choice for power management solutions. Whether you are working on a sophisticated industrial system or a compact consumer electronic device, the PT5105 brings the efficiency and adaptability you need to power your innovations.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess