EN
  • EN
  • DE

LMV761MA

Part No LMV761MA
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LMV761/LMV762/LMV762Q Low Voltage, Precision Comparator with Push-Pull Output | IC COMP PREC PUSH-PULL OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 5V
Voltage - Input Offset (Maximum) 0.2mV at 5V
Current - Input Bias (Maximum) 50pA at 5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR 100dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 225ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMV761
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1202238-LMV761MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV761MA CAD Model

Description

The LMV761MA is a high-precision voltage comparator manufactured by the renowned Texas Instruments, designed to cater to a variety of applications that require fast response times and low-power consumption. This precision device is part of the LMV series, which is well-known for its reliability and performance in critical electronic circuits.

Key Features

  • Accuracy: The LMV761MA boasts a precision of 1.182V ±1% over temperature, which ensures consistent performance across a range of operating conditions.
  • Low Power: With a quiescent current of just 60 µA, this comparator is an excellent choice for battery-powered and portable applications where power efficiency is paramount.
  • Fast Response Time: The device offers a propagation delay of only 200 ns, making it suitable for systems that require rapid signal processing.
  • Operating Range: It operates over a wide supply voltage range of 2.7V to 5V, providing versatility in various circuit designs.
  • Output: The push-pull output stage of the LMV761MA eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Temperature Range: This comparator can operate over the extended industrial temperature range of -40°C to 125°C, allowing it to be used in harsh environmental conditions.

Applications

The LMV761MA is ideal for a broad array of applications, including:

  • Threshold detection and level shifting
  • Window comparators
  • Battery-powered and portable devices
  • Zero-crossing detectors
  • Relay drivers
  • Switching power supplies

Package and Availability

The LMV761MA is available in an 8-pin SOIC package, ensuring ease of integration into various circuit boards. Texas Instruments provides comprehensive technical support for this product, including detailed datasheets, application notes, and design resources to facilitate rapid development and deployment.

You May Also Be Interested in

Micrel
Lowest to $0.2645
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8414 $55.2420
70+ $1.5109 $105.7630
105+ $1.4637 $153.6885
145+ $1.4165 $205.3925
185+ $1.3693 $253.3205
245+ $1.2276 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess