The LMV822MX/NOPB is a high-performance, low-voltage operational amplifier (Op-Amp) produced by Texas Instruments, a leading global semiconductor company. This product is part of the LMV822 series and is known for its exceptional performance and advanced features. It offers a perfect blend of power efficiency and operational excellence, making it ideal for a wide range of applications.
- Power Supply Range: 2.7 to 5.5 V.
- Temperature Range: -40 to 125 degrees Celsius.
- Supply Current: 210 µA per channel.
- Gain Bandwidth: 5.5 MHz.
- Slew Rate: 1.4 V/µs.
- Input Offset Voltage: 3 mV.
- Input Bias Current: 1 pA.
- Rail-to-Rail Output Swing: Maximizes the dynamic range and improves the overall performance of the amplifier.
- Package: 8-pin SOIC.
- Compliance: RoHS compliant.
In summary, the LMV822MX/NOPB from Texas Instruments is a high-performance, low-voltage operational amplifier that offers a perfect balance of power efficiency and operational excellence. With its advanced features and reliable performance, it is an excellent choice for a wide range of applications, including portable electronics, battery-powered devices, and other low-voltage systems.