EN
  • EN
  • DE
  • IT

LMV824QPWRQ1

Part No LMV824QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.5MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.9 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Operating Supply Current 1mA
Channel Output Current 45mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1055791-LMV824QPWRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV824QPWRQ1 CAD Model

Description

Product Overview: LMV824QPWRQ1 from Texas Instruments

The LMV824QPWRQ1 is a high-performance, automotive-grade operational amplifier designed and manufactured by Texas Instruments. This device is specifically engineered to meet the rigorous standards of the automotive industry, offering exceptional reliability and performance for a wide range of applications within vehicles.

Key Features

  • Automotive Qualification: This op-amp is AEC-Q100 qualified, ensuring it meets the automotive industry's stringent quality standards for electronic components.
  • Low-Voltage Operation: The LMV824QPWRQ1 operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-powered and low-voltage systems.
  • Low Input Offset Voltage: It offers a low input offset voltage, which enhances the accuracy of signal amplification and processing.
  • Low Noise: With its low noise performance, the LMV824QPWRQ1 is suitable for audio applications and other sensitive signal processing tasks where signal integrity is paramount.
  • High Output Drive Capability: The device can drive large loads, making it versatile for various automotive applications.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring reliable performance under extreme conditions.

Applications

The LMV824QPWRQ1 is well-suited for a variety of automotive applications, including but not limited to:

  • Infotainment systems
  • Navigation systems
  • Audio processing
  • Sensor signal conditioning
  • Powertrain systems

Packaging and Availability

The operational amplifier is available in a TSSOP-14 package, providing a compact solution for space-constrained applications. The device's surface-mount package allows for efficient assembly and integration into automotive systems. Check with authorized distributors for availability and pricing information.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess