EN
  • EN
  • DE

LMV844MA

Part No LMV844MA
Manufacturer Texas Instruments
Description LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202320-LMV844MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV844MA CAD Model

Description

The LMV844MA is a high-performance, low-noise operational amplifier (op-amp) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision op-amp is part of TI's PowerWise® family, which is renowned for its energy-efficient solutions, making it an ideal choice for applications requiring a balance between performance and power consumption.

Key Features

  • Low Noise Performance: The LMV844MA boasts a low voltage noise density of 7.8 nV/√Hz at 1 kHz, which is excellent for sensitive applications such as audio and instrumentation where signal integrity is paramount.
  • Wide Bandwidth: With a gain bandwidth product of 10 MHz, this op-amp is capable of handling a broad range of frequencies, making it versatile for various signal processing tasks.
  • Low Distortion: It features a Total Harmonic Distortion plus Noise (THD+N) of 0.0004% at 1 kHz, ensuring high-fidelity signal amplification with minimal alteration.
  • High Output Current: The device can deliver a continuous output current of ±60 mA, which is sufficient for driving a wide range of loads.
  • Single-Supply Operation: The LMV844MA can operate from a single supply voltage ranging from 2.7V to 5.5V, allowing for flexibility in various circuit designs.
  • Rail-to-Rail Output: Its rail-to-rail output swing provides increased dynamic range, especially useful in single-supply operations.

Applications

The LMV844MA is suited for a multitude of applications including:

  • Audio processing and professional audio equipment
  • Test and measurement systems
  • Sensor interfaces and data acquisition systems
  • Active filters and precision amplifiers
  • Medical instrumentation

Physical Packaging and Quality

The LMV844MA comes in an 8-pin SOIC package, which is a compact form factor for surface-mount technology, providing a space-saving solution on printed circuit boards. Texas Instruments is committed to high-quality standards, and this product is no exception, ensuring reliability and performance consistency across various environmental conditions.

In conclusion, the LMV844MA from Texas Instruments stands out as a strong contender in the field of low-noise operational amplifiers, with its robust feature set tailored for energy-conscious, high-fidelity applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9276 $55.4208
18+ $5.6842 $102.3156
28+ $5.5066 $154.1848
38+ $5.3290 $202.5020
49+ $5.1513 $252.4137
65+ $4.6184 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess