EN
  • EN
  • DE

LMV852MME/NOPB

Part No LMV852MME/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.5 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 260μV
Operating Supply Current 820μA
Channel Output Current 65mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055807-LMV852MME/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV852MME/NOPB CAD Model

Description

Product Overview: LMV852MME/NOPB

The LMV852MME/NOPB is a high-performance, low-noise operational amplifier from Texas Instruments. This precision op-amp is designed for a wide range of applications, including sensor interfaces, medical equipment, and professional audio equipment, where maintaining signal integrity is crucial. Its low noise characteristics and high fidelity make it an excellent choice for applications that require a clean amplification of small signals.

Key Features

  • Low Noise Performance: The LMV852MME/NOPB boasts an ultra-low noise density of 7.9 nV/√Hz at 1 kHz, which is ideal for applications that demand high signal-to-noise ratios.
  • High Precision: With a low input offset voltage and low total harmonic distortion (THD), this op-amp ensures accurate signal amplification with minimal distortion, making it suitable for precision applications.
  • Wide Bandwidth: The device offers a gain bandwidth product of 3 MHz, allowing it to handle a broad range of frequencies without compromising performance.
  • Single-Supply Operation: It operates on a single supply voltage ranging from 2.7V to 5.5V, which simplifies power supply design and is compatible with many low-voltage systems.
  • Extended Temperature Range: The operational amplifier is designed to work over an extended temperature range from -40°C to 125°C, making it suitable for industrial environments.

Applications

  • Audio Processing
  • Sensor Signal Conditioning
  • Medical Instrumentation
  • Active Filters
  • Data Acquisition Systems

Package and Quality

The LMV852MME/NOPB comes in a compact 8-pin VSSOP package, which is ideal for space-constrained applications. Additionally, the NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality ensures that this operational amplifier delivers consistent performance and reliability.

Conclusion

With its superior noise performance, precision, and versatility, the LMV852MME/NOPB from Texas Instruments stands out as a top-tier operational amplifier for designers who require the best in signal amplification. Whether used in professional audio, medical devices, or any application where signal integrity is paramount, the LMV852MME/NOPB delivers exceptional performance in a small package.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3051 $50.7122
53+ $1.8914 $100.2442
82+ $1.8323 $150.2486
113+ $1.7732 $200.3716
146+ $1.7141 $250.2586
196+ $1.5368 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess