The LMV931IDCKR and LMV931QDCKRQ1 from Texas Instruments are high-quality, advanced operational amplifiers. These products are specifically designed to offer exceptional performance, reliability, and versatility, making them ideal for a wide range of applications.
- Low Voltage Operation: Can operate from a supply voltage as low as 1.8V.
- Wide Bandwidth: 10 MHz.
- Slew Rate: 6.5 V/µs.
- Low Input Bias Current: 1pA.
- Rail-to-Rail Input/Output: Handles signals close to the supply voltage.
- Package: Small SC70 package.
- Temperature Range: -40°C to 125°C.
- AEC-Q100 Grade 1 Qualified: Suitable for automotive applications (LMV931QDCKRQ1).
- Applications: Battery-powered devices, high-frequency systems, automotive applications.