EN
  • EN
  • DE

LMV931IDCKT

Part No LMV931IDCKT
Manufacturer Texas Instruments
Description 1.8-V OPERATIONAL AMPLIFIERS WITH RAIL-TO-RAIL INPUT AND OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202346-LMV931IDCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV931IDCKT CAD Model

Description

The LMV931IDCKT from Texas Instruments is a high-performance, low-voltage operational amplifier that offers a perfect blend of features to meet the requirements of a wide array of applications. Designed for systems that demand low power consumption and space-saving packages, this op-amp is ideal for battery-powered devices, portable instrumentation, and other compact electronic equipment.

Key Features

  • Low Supply Voltage: The LMV931IDCKT operates at a supply voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 220 µA, it is an excellent choice for power-sensitive applications.
  • Rail-to-Rail Output: The device can drive the output to both supply rails, providing maximum dynamic range in low-voltage systems.
  • High Gain Bandwidth Product: With a GBWP of 1.4 MHz, the LMV931IDCKT is capable of handling a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Input Offset Voltage: The offset voltage is typically 1 mV, which allows for more accurate signal amplification without significant deviation.
  • SC-70 Package: The tiny SC-70 package ensures that the LMV931IDCKT can be accommodated in space-constrained applications without compromising performance.

Applications

The LMV931IDCKT is an excellent choice for numerous applications, including but not limited to:

  • Portable and battery-powered devices
  • Signal conditioning circuits
  • Active filters
  • Medical devices
  • Sensor interfaces
  • Audio applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LMV931IDCKT is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance in the most demanding conditions.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0373 $50.9325
60+ $1.6717 $100.3020
93+ $1.6194 $150.6042
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3582 $300.1622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess