EN
  • EN
  • DE
  • IT

LMV931MG/NOPB

Part No LMV931MG/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ RRO SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.42 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 14nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Channel Output Current 100mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 143608-LMV931MG/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV931MG/NOPB CAD Model

Description

The LMV931MG/NOPB is a high-performance, low-power, single operational amplifier produced by the globally renowned semiconductor manufacturer, Texas Instruments. This product is part of Texas Instruments' LMV series and is designed to offer a blend of high performance and low power consumption, making it an ideal choice for a wide range of applications.

The LMV931MG/NOPB operates with a single supply voltage ranging from 2.7V to 5.5V, making it a versatile component for various electronic systems. It also boasts a low supply current of just 1.4mA at 5V which is beneficial for power-sensitive applications.

One of the key features of the LMV931MG/NOPB is its rail-to-rail output swing, which ensures maximum possible dynamic range. This feature is particularly useful in low-voltage, single-supply applications. The device also offers an extended temperature range from -40°C to 125°C, making it suitable for use in harsh environments.

The LMV931MG/NOPB is designed with internal frequency compensation, which simplifies its usage by eliminating the need for external components. It also has a high slew rate of 1V/µs, allowing it to respond quickly to changes in input. This is crucial in fast-switching circuits and high-frequency applications.

This operational amplifier is packaged in an 8-pin VSSOP (Mini Small-Outline Package), which is compact and space-saving, making it ideal for high-density circuit designs. The device is also RoHS compliant and lead-free, making it an environmentally friendly choice.

In terms of applications, the LMV931MG/NOPB is suitable for use in a wide range of systems. These include but are not limited to, active filters, general signal conditioning and amplification, and data acquisition systems. It is also ideal for battery-powered systems, handheld devices, and other portable applications due to its low power consumption.

In conclusion, the LMV931MG/NOPB from Texas Instruments is a high-performance, low-power, single operational amplifier that offers a wide range of features. Its versatility, compact size, and high performance make it an excellent choice for designers and engineers in various fields.

You May Also Be Interested in

Texas Instruments
IC OPAMP AUDIO 12MHZ 8SOIC
Lowest to $0.0925
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3647 $56.7528
58+ $1.9403 $112.5374
90+ $1.8796 $169.1640
124+ $1.8190 $225.5560
160+ $1.7584 $281.3440
214+ $1.5765 $337.3710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess