EN
  • EN
  • DE

LMV931Q1MF

Part No LMV931Q1MF
Manufacturer Texas Instruments
Description Single, Dual, Quad 1.8-V, RRIO Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202350-LMV931Q1MF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian LMV931Q1MF CAD Model

Description

Product Overview: Texas Instruments LMV931Q1MF

The Texas Instruments LMV931Q1MF is a high-performance, low-voltage operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This op-amp is designed to operate with a single supply voltage as low as 2.7V, while still delivering a bandwidth of 1.5MHz. This makes it an excellent choice for battery-powered devices and portable electronics where power efficiency is crucial.

Key Features

  • Low Supply Voltage: The LMV931Q1MF operates at a supply voltage range from 2.7V to 5.5V, which is ideal for low-voltage systems and ensures compatibility with a variety of power sources.
  • High Output Drive: Despite its low power consumption, this op-amp is capable of delivering a high output current, which is beneficial for driving heavier loads without compromising performance.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage. This is particularly useful in analog-to-digital conversion applications where full-scale signal utilization is desired.
  • Low Input Bias Current: With a low input bias current, the LMV931Q1MF is suitable for applications that require high input impedance, ensuring minimal error in signal processing.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it reliable in various environmental conditions.

Applications

The versatility of the LMV931Q1MF allows it to be used in a multitude of applications, including:

  • Sensor interfaces
  • Portable and battery-operated electronics
  • Active filtering
  • Medical devices
  • Signal conditioning
  • Audio and video processing

In summary, the LMV931Q1MF from Texas Instruments stands out as a reliable and efficient operational amplifier that meets the demands of modern electronic devices. Its low-voltage operation, high output drive, and rail-to-rail output make it a versatile component for designers looking to enhance their systems' performance while maintaining power efficiency.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6278 $52.5560
47+ $2.1562 $101.3414
72+ $2.0888 $150.3936
99+ $2.0214 $200.1186
128+ $1.9541 $250.1248
172+ $1.7519 $301.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,780 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess