EN
  • EN
  • DE

LMV932Q1MA

Part No LMV932Q1MA
Manufacturer Texas Instruments
Description Single, Dual, Quad 1.8-V, RRIO Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202356-LMV932Q1MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV932Q1MA CAD Model

Description

The LMV932Q1MA from Texas Instruments is a high-performance, low-voltage and low-power operational amplifier that is designed to meet the requirements of space-constrained and power-sensitive applications. This amplifier is part of the LMV93x series and is particularly suited for automotive and industrial markets where efficiency and reliability are of utmost importance.

Key Features:

  • Rail-to-Rail Output: The LMV932Q1MA provides a rail-to-rail output swing, which ensures maximum dynamic range especially beneficial in low-voltage operations.
  • Low Supply Voltage: Operating from a supply voltage as low as 2.7V up to 5.5V, this operational amplifier is ideal for battery-operated devices and other applications where power supply is limited.
  • Low Power Consumption: With a quiescent current of just 220µA (typical) per channel, this device is tailored for power-sensitive applications, extending battery life without sacrificing performance.
  • Extended Temperature Range: The LMV932Q1MA is designed to operate over an extended temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions.
  • High ESD Tolerance: The device features an electrostatic discharge (ESD) protection level of 2 kV (Human Body Model), providing robustness for industrial applications.

Applications:

The versatility of the LMV932Q1MA allows it to be used in a wide array of applications, including but not limited to:

  • Automotive sensors and controls
  • Portable and battery-operated electronics
  • Analog signal conditioning
  • Active filtering
  • Medical instrumentation

In summary, the LMV932Q1MA operational amplifier from Texas Instruments is a robust, low-power solution that brings together the essential features needed for high-precision, reliable, and efficient operation in a variety of applications. Its low-voltage operation, combined with rail-to-rail output and low quiescent current, makes it an excellent choice for designers looking to optimize their systems for both performance and power consumption.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3179 $53.0864
37+ $2.7224 $100.7288
57+ $2.6374 $150.3318
79+ $2.5523 $201.6317
102+ $2.4672 $251.6544
136+ $2.2120 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,115 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess