The LMV951MK/NOPB from Texas Instruments is a high-performance, low-voltage operational amplifier that is designed to provide superior performance in a wide range of applications. This product is designed with the modern electronic engineer in mind, ensuring that it can meet the diverse demands of today's sophisticated electronic devices.
- Single-Supply Operation: Operates on a supply voltage range from 2.7V to 5.5V
- Key Features:
- Low input bias current: 1pA
- High gain bandwidth: 3.1 MHz
- Low input noise voltage: 19 nV/√Hz
- High slew rate: 1.4V/μs
- Low input offset voltage: 500μV
- Rail-to-rail output swing
- Package: 8-pin VSSOP
- Temperature Range: -40°C to +125°C
- Applications: Battery-powered portable devices, high-impedance sensors