EN
  • EN
  • DE

ADC34J22IRGZT

Part No ADC34J22IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 50MSPS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 50M
Number of Inputs 4
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 767776-ADC34J22IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name ADC34J22
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC34J22IRGZT CAD Model

Description

The ADC34J22IRGZT is a high-performance, low-power, dual-channel, 14-bit, 50-MSPS to 500-MSPS, analog-to-digital converter (ADC) developed by Texas Instruments. This cutting-edge component is designed to meet the rigorous demands of advanced data acquisition systems, including wireless communication, test and measurement equipment, and radar systems.

Key Features

  • Resolution: The ADC34J22IRGZT boasts a 14-bit resolution, providing high-precision digital outputs that ensure accurate representation of the analog input signal.
  • Sampling Rate: With a sampling rate ranging from 50 MSPS to 500 MSPS, this ADC is capable of converting high-frequency analog signals without compromising data integrity.
  • Dual-Channel: The dual-channel architecture allows for simultaneous sampling of two analog inputs, which is essential for complex signal processing tasks.
  • Low Power Consumption: Despite its high-speed performance, the ADC34J22IRGZT is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Input Flexibility: It features a flexible input range and several input buffer options, accommodating a wide variety of signal sources.
  • JESD204B Interface: The device includes a JESD204B-compliant serial interface, which simplifies high-speed data transfer and reduces the number of input/output connections required between the ADC and digital processors.
  • Programmable Features: The ADC offers programmable features such as gain, offset, and phase adjustments, allowing for fine-tuning to meet specific application requirements.
  • Integration: Texas Instruments provides comprehensive support for integration, including reference designs and evaluation modules to expedite the design process.

Applications

  • Wireless Infrastructure (e.g., Base Stations, Point-to-Point Communication)
  • Test and Measurement Equipment
  • Radar and Satellite Communications Systems
  • Medical Imaging Devices
  • High-Speed Data Acquisition Systems

Overall, the ADC34J22IRGZT from Texas Instruments is an exceptional choice for designers looking to incorporate a robust, high-speed ADC into their systems. Its combination of performance, power efficiency, and versatility makes it a valuable asset in a wide range of advanced electronic applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess