EN
  • EN
  • DE

LMX2491RTWR

Part No LMX2491RTWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQUENCY SYNTH 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Frequency Synthesizer (RF) IC 6.4GHz 24-WFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x5)
Family Name LMX2491
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMX2491RTWR-ND, 296-45052-2, 296-45052-1, 296-45052-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923531-LMX2491RTWR
Ultra Librarian 3D Model Ultra Librarian LMX2491RTWR CAD Model

Description

Introducing the LMX2491RTWR from Texas Instruments

The LMX2491RTWR is a high-performance, low-noise frequency synthesizer system from Texas Instruments, designed to meet the precise clock requirements of complex RF systems. With its advanced features and versatile functionality, the LMX2491RTWR is an excellent choice for a wide range of applications, including wireless infrastructure, radar, test and measurement equipment, and satellite communication systems.

Key Features

  • Wide Frequency Range: The device supports an extensive frequency range, accommodating various system design needs. It operates at a frequency range from 10 MHz to 14 GHz, making it suitable for a broad spectrum of RF applications.
  • Low Phase Noise: The LMX2491RTWR boasts exceptional phase noise performance, which is crucial for maintaining signal integrity and ensuring high-quality RF transmission.
  • High Resolution: It features a high-resolution fractional-N PLL with a 128-bit numerically controlled oscillator (NCO), enabling fine frequency tuning and allowing precise control over the output signal.
  • Programmable: The device includes a powerful delta-sigma modulator and phase detector, providing programmable options for bandwidth, phase noise, and output power level, thus offering flexibility to optimize the system performance.

Advanced Functionality

The LMX2491RTWR is equipped with advanced modulation capabilities, supporting both frequency modulation (FM) and phase modulation (PM) directly. This feature simplifies the design of complex modulation schemes and reduces the need for additional components. Additionally, the device has an integrated voltage-controlled oscillator (VCO), further reducing the component count and simplifying the overall system design.

Easy Integration

Housed in a compact 24-pin WQFN package, the LMX2491RTWR is designed for easy integration into a variety of circuit designs. The device is supported by Texas Instruments' comprehensive design simulation tools, such as the PLLatinum Sim software, which assists designers in simplifying the development process and accelerating time to market.

Reliability and Support

As with all Texas Instruments products, the LMX2491RTWR is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. TI provides extensive technical support and documentation, making it easier for engineers to implement the device in their designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9415 $53.6490
14+ $7.3366 $102.7124
22+ $7.1073 $156.3606
30+ $6.8781 $206.3430
38+ $6.6488 $252.6544
51+ $5.9610 $304.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess