EN
  • EN
  • DE

LMX2531LQ1570E

Part No LMX2531LQ1570E
Manufacturer Texas Instruments
Description LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202444-LMX2531LQ1570E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1570E CAD Model

Description

The LMX2531LQ1570E from Texas Instruments is a high-performance, low-power, frequency synthesizer system that integrates a delta-sigma fractional-N PLL, a VCO with integrated tank circuit, and various counters and dividers to provide a versatile frequency generation platform. This device is part of the LMX2531 series, which is known for its precision and flexibility in generating frequencies for a wide range of applications.

Key Features

  • High Frequency Range: The LMX2531LQ1570E is capable of generating frequencies up to 1570 MHz, making it suitable for RF systems that require high-frequency local oscillators.
  • Low Phase Noise: With its integrated VCO and high-quality design, the device ensures low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Programmable: The device features a powerful delta-sigma modulator that allows for fine frequency resolution and programmability, offering designers the flexibility to set the desired frequency with high precision.
  • Integrated Components: The integration of the VCO, PLL, and other components within a single package simplifies the design process and reduces the need for external components, saving space and cost.
  • Power Efficiency: Designed for low power consumption, the LMX2531LQ1570E is ideal for battery-powered devices or applications where power efficiency is a priority.
  • Digital Interface: The device includes a serial interface for programming the PLL and other parameters, making it easy to control via a microcontroller or processor.

Applications

The LMX2531LQ1570E is well-suited for a variety of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Test and measurement equipment
  • Satellite communications
  • Portable radios and RF modules

Package and Quality

Encased in a QFN (Quad-Flat No-leads) package, the LMX2531LQ1570E offers a compact footprint and is designed for surface-mount technology (SMT), which facilitates easy integration into a variety of circuit designs. Texas Instruments' commitment to quality ensures that this product meets high standards for performance and reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0789 $63.2367
6+ $17.2955 $103.7730
9+ $16.7550 $150.7950
13+ $16.2145 $210.7885
16+ $15.6740 $250.7840
22+ $14.0526 $309.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,145 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess